Radiall Miscellaneous Connector R921923000

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - R921923000 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
R921923000
Miscellaneous Connector R921923000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Jacks, Plugs - 2201-R921923000-ND - DigiKey
Thief River Falls, MN, United States
Tip Jack Connector Standard Tip Solder Cup Blue

Tip Jack Connector Standard Tip Solder Cup Blue

Buy Now Datasheet
Banana Jack, 2Mm, 10A, Solder, Blue; Gender Radiall - 55X2165 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 2Mm, 10A, Solder, Blue; Gender Radiall
55X2165
Banana Jack, 2Mm, 10A, Solder, Blue; Gender Radiall 55X2165
BANANA JACK, 2MM, 10A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA JACK, 2MM, 10A, SOLDER, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250V; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number R921923000 2201-R921923000-ND 55X2165
Product Name Miscellaneous Connector Jacks, Plugs Banana Jack, 2Mm, 10A, Solder, Blue; Gender Radiall
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details