Radiall Miscellaneous Connector R941922600

Description
Termination : Solder Pot
Request a Quote Datasheet
Description
Termination : Solder Pot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - R941922600 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
R941922600
Miscellaneous Connector R941922600
Termination : Solder Pot

Termination : Solder Pot

Supplier's Site
RF Connectors / Coaxial Connectors - R941922600 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R941922600
RF Connectors / Coaxial Connectors R941922600
RF Connectors / Coaxial Connectors LC BLOC SPC 128

RF Connectors / Coaxial Connectors LC BLOC SPC 128

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number R941922600 R941922600
Product Name Miscellaneous Connector RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1050542-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1938603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details