Radiall Jacks, Plugs R941461000

Description
Banana Plug, Stackable Connector Standard Banana Solderless Red
Request a Quote
Description
Banana Plug, Stackable Connector Standard Banana Solderless Red
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, Stackable, 30A, Clamp, Red (part number 52X6255) is designed for cable mounting applications. It features a current rating of 30A and a voltage rating of 750V, making it suitable for high-power connections. The plug is equipped with nickel-plated contacts for enhanced conductivity and corrosion resistance. Its clamp design allows for secure connections with stripped cables, and it is compatible with both 2mm and 4mm banana sockets. The product is RoHS compliant, ensuring it meets environmental standards. This banana plug is ideal for engineers seeking reliable and efficient connectivity solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Banana Plug, Stackable, 30A, Clamp, Red (part number 52X6255) is designed for cable mounting applications. It features a current rating of 30A and a voltage rating of 750V, making it suitable for high-power connections. The plug is equipped with nickel-plated contacts for enhanced conductivity and corrosion resistance. Its clamp design allows for secure connections with stripped cables, and it is compatible with both 2mm and 4mm banana sockets. The product is RoHS compliant, ensuring it meets environmental standards. This banana plug is ideal for engineers seeking reliable and efficient connectivity solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 2201-R941461000-ND - DigiKey
Thief River Falls, MN, United States
Banana Plug, Stackable Connector Standard Banana Solderless Red

Banana Plug, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Miscellaneous Connector - R941461000 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
R941461000
Miscellaneous Connector R941461000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Banana Plug, Stackable, 30A, Clamp, Red; Gender Radiall - 52X6255 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stackable, 30A, Clamp, Red; Gender Radiall
52X6255
Banana Plug, Stackable, 30A, Clamp, Red; Gender Radiall 52X6255
BANANA PLUG, STACKABLE, 30A, CLAMP, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA PLUG, STACKABLE, 30A, CLAMP, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2201-R941461000-ND R941461000 R941461000 52X6255
Product Name Jacks, Plugs Miscellaneous Connector Banana Plug, Stackable, 30A, Clamp, Red; Gender Radiall
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data