Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Tip Jack Connector Standard Tip Solder Cup Black
BANANA JACK, 2MM, 10A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:250V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | R921920000 | 2201-R921920000-ND | 55X2163 |
| Product Name | Miscellaneous Connector | Jacks, Plugs | Banana Jack, 2Mm, 10A, Solder, Black; Gender Radiall |
| Gender | Female / Jack | Female / Jack |