Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CONNECTORS
WINCHESTER INTERCONNECT
RBC1694A -- RF COAXIAL CABLE MOUNT CONNECTOR
Winchester Interconnect
RF Coaxial Cable Mount Connector
RBC1694A
Description
RCA crimp for 1694A cable (RG 6).
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
RCA crimp for 1694A cable (RG 6).
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
RBC1694A
RF Coaxial Cable Mount Connector
RBC1694A
RCA crimp for 1694A cable (RG 6).
RCA crimp for 1694A cable (RG 6).
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
Coaxial Connectors
Product Number
RBC1694A
Product Name
RF Coaxial Cable Mount Connector
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Waveguide To Coax Adapters
NWCA-340-NF-R
Specs
Geometry
Right Angle; Right angle
Frequency
2.170 to 3.300 GHz
View Details
E-Z-HOOK, a division of Tektest, Inc.
Male BNC to Female BNC Adapter, 14 dB Attenuation
AT-14
Specs
Connector Type
BNC
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
41 Position Hermetic Bulkhead Connector
24054
Specs
Connector Type
BNC; MHV; SMA
Mounting
Bulkhead
View Details
Amphenol Communications Solutions
RF Coaxial Panel Mount Connector
5210-2CCSF
Specs
Gender
Female / Jack
Geometry
Straight
Termination
Solder Pot
View Details