Radiall offers reverse polarity (or gender) connectors with the inversion of the center contact sexes and of the interface insulators. The plugs have a female center contact and the jacks have a male center contact (for the RP SMA, RP BNC and RP TNC series). The plugs have a male center contact and the jacks have a female center contact (for the RP SMB series). The plug and the jack connector set also has the same visual shape and mechanical attributes as the standard series.
RF / Coaxial Connector, SMA RP Coaxial, Straight Plug, Crimp, 50 ohm, RG316, Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RSMA(M) STR PLUG CRIMP 2.6/50
| Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R300124040W | 33P8072 | R300124040W |
| Product Name | RF Coaxial Cable Mount Connector | Rf / Coaxial Connector, Sma Rp Coaxial, Straight Plug, Crimp, 50 Ohm, Rg316, Beryllium Copper Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight |
| Termination | Crimp |