RF Industries, Inc. Coaxial Connector (RF) Assemblies RFB-1707-2

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5480-RFB-1707-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5480-RFB-1707-2-ND
Coaxial Connector (RF) Assemblies 5480-RFB-1707-2-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - RFB-1707-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
RFB-1707-2
RF Coaxial Cable Mount Connector RFB-1707-2
BNC 75 OHM Male Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

BNC 75 OHM Male Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin

Supplier's Site
BNC Connector - RFB-1707-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
RFB-1707-2
BNC Connector RFB-1707-2
BNC, 75 OHM, MALE CRIMP PLUG CBL GRP D,D

BNC, 75 OHM, MALE CRIMP PLUG CBL GRP D,D

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 5480-RFB-1707-2-ND RFB-1707-2 RFB-1707-2
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
RF Connectors - 1052518-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details