EDAC, Inc. D-Sub Connector Assemblies 627-7W2-624-7NE

Description
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-7W2-624-7NE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-7W2-624-7NE-ND
D-Sub Connector Assemblies 151-627-7W2-624-7NE-ND
7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac - 52AJ4110 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac
52AJ4110
Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac 52AJ4110
COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-7W2, TH; Product Range:627C Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-7W2-624-7NE-ND 52AJ4110
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EBH062SAA000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Solder Cup
View Details
4 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details