8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-8W8-224-2NC-ND | 52AJ4140 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |
| Voltage Rating | 125 volts |