DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
650
700
750
800
850
900
910
920
930
940
950
960
970
971
972
973
974
975
976
977
978
979
980
981
982
990
1000
1010
1020
1030
1040
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "Pin Receptacle Connector 0.020"" ~ 0.032"" (0.51mm ~ 0.81mm) Standard Tail Solder" | |
| 2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector | |
| 47 (46 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 47 (46 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 5 (4 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Press-Fit | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| Ring Terminal Connector 8 Stud Flat Sided 12-14 AWG Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Press-Fit | |
| Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp | |
| Terminal Crimpband, Open Band Connector Crimp 14000-30000 CMA | |
| Terminal Crimpband, Open Band Connector Crimp 400-1300 CMA |
| << Prev | Next >> |