EDAC, Inc. D-Sub Connector Assemblies 627-9W4-222-2NA

Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-9W4-222-2NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-9W4-222-2NA-ND
D-Sub Connector Assemblies 151-627-9W4-222-2NA-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac - 52AJ2224 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac
52AJ2224
Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac 52AJ2224
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, PANEL; Product Range:627C Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-9W4-222-2NA-ND 52AJ2224
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-9W4, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 36-11360-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details