EDAC, Inc. D-Sub Connector Assemblies 627-8W8-624-2T4

Description
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-8W8-624-2T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-8W8-624-2T4-ND
D-Sub Connector Assemblies 151-627-8W8-624-2T4-ND
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector

8 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac - 52AJ2165 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac
52AJ2165
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac 52AJ2165
COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-8W8-624-2T4-ND 52AJ2165
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
863015A-Dsub Male Screw Lock / Bulk Amphenol Communications Solutions - 22K7523 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
D-Sub Connectors - 1-1532236-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details