EDAC, Inc. D-Sub Connector Assemblies 627-8W8-624-7TB

Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DC-8W8, from the Edac product range, features an insert arrangement of DC-8W8 and includes 8 coax contacts. The connector is designed for solder termination and is constructed with a steel body, ensuring durability. It complies with RoHS directives, making it suitable for environmentally conscious projects. The operating temperature range is from -55°C to 125°C, and it supports a signal contact current rating of 5A per contact. The connector also boasts a dielectric withstanding voltage of 1000V AC rms and an insulator resistance of 5000M,Ѷ minimum, indicating its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DC-8W8, from the Edac product range, features an insert arrangement of DC-8W8 and includes 8 coax contacts. The connector is designed for solder termination and is constructed with a steel body, ensuring durability. It complies with RoHS directives, making it suitable for environmentally conscious projects. The operating temperature range is from -55°C to 125°C, and it supports a signal contact current rating of 5A per contact. The connector also boasts a dielectric withstanding voltage of 1000V AC rms and an insulator resistance of 5000M,Ѷ minimum, indicating its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-8W8-624-7TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-8W8-624-7TB-ND
D-Sub Connector Assemblies 151-627-8W8-624-7TB-ND
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac - 52AJ2216 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac
52AJ2216
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac 52AJ2216
COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-8W8-624-7TB-ND 52AJ2216
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details