The Combo D-Sub Connector, Plug, DC-8W8, part number 52AJ2210, is designed for robust connectivity in various applications. It features an insert arrangement of DC-8W8 with a total of 8 contacts, specifically configured for coaxial connections. The connector is constructed with a steel body and is RoHS compliant, adhering to the European Union directives for environmental safety. This connector operates effectively within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. The contact resistance is rated at a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms, making it suitable for demanding electrical environments. The contact termination type is solder, ensuring a secure and reliable connection.
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-8W8-624-7NE-ND | 52AJ2210 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |