The Combo D-Sub Connector, Plug, DC-8W8, Panel, part number 52AJ2133, is designed for panel mounting and features an insert arrangement of DC-8W8 with eight power contacts. The connector is constructed from thermoplastic polyester housing rated UL94V-0, with a steel shell that is either tin or nickel plated. It operates effectively within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A and a maximum contact resistance of 10m,Ѷ. The insulator resistance is a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This product complies with the European Union directives for RoHS, ensuring it meets environmental standards.
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-8W8, PANEL; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-8W8-622-4T1-ND | 52AJ2133 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel Mount |
| Voltage Rating | 125 volts |