EDAC, Inc. D-Sub Connector Assemblies 627-8W8-224-7T4

Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-8W8-224-7T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-8W8-224-7T4-ND
D-Sub Connector Assemblies 151-627-8W8-224-7T4-ND
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac - 52AJ2117 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac
52AJ2117
Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac 52AJ2117
COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-8W8, TH; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-8W8-224-7T4-ND 52AJ2117
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-8W8, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products