EDAC, Inc. D-Sub Connector Assemblies 627-8W8-622-7TA

Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-8W8-622-7TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-8W8-622-7TA-ND
D-Sub Connector Assemblies 151-627-8W8-622-7TA-ND
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac - 52AJ4200 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac
52AJ4200
Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac 52AJ4200
COMBO D-SUB CONN, PLUG, DC-8W8, PANEL; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-8W8, PANEL; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-8W8-622-7TA-ND 52AJ4200
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details