EDAC, Inc. D-Sub Connector Assemblies 627-8W8-222-7N2

Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-8W8-222-7N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-8W8-222-7N2-ND
D-Sub Connector Assemblies 151-627-8W8-222-7N2-ND
8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac - 52AJ2044 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac
52AJ2044
Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac 52AJ2044
COMBO D-SUB CONN, PLUG, DC-8W8, PANEL; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-8W8, PANEL; Product Range:627C Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-8W8-222-7N2-ND 52AJ2044
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-8W8, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details