Wurth Elektronik 62201421121 Pin Header
Wurth Elektronik 62201421121 Pin Header
Wurth Elektronik 62201421121 Pin Header
"Connector Header Through Hole 14 position 0.050"" (1.27mm)"
Board-To-Board Connector, Vertical, WR-PHD Series, Through Hole, Header, 14, 1.27 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8281862P | 1635627 | 732-5375-ND | 20X1020 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Board-To-Board Connector, Vertical, Wr-Phd Series, Through Hole, Header, 14, 1.27 Mm Rohs Compliant Wurth Elektronik |
| Geometry | Straight | Straight; Straight | ||
| Connector Type | Board to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Solder | |||
| Mounting | Through hole | Through Hole |