EDAC, Inc. D-Sub Connector Assemblies 622-009-368-555

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-622-009-368-555-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-622-009-368-555-ND
D-Sub Connector Assemblies 151-622-009-368-555-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac - 50AH6298 - Newark, An Avnet Company
Chicago, IL, United States
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac
50AH6298
Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac 50AH6298
EDAC Standard Right Angle D-Sub Connector RoHS Compliant: Yes

EDAC Standard Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-622-009-368-555-ND 50AH6298
Product Name D-Sub Connector Assemblies Edac Standard Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details