SCHURTER Inc Power Entry Modules (PEM) 6220.23

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2213-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2213-ND
Power Entry Modules (PEM) 486-2213-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 92B9162 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
92B9162
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 92B9162
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
6220, Mounting Schurter - 29AC0649 - Newark, An Avnet Company
Chicago, IL, United States
6220, Mounting Schurter
29AC0649
6220, Mounting Schurter 29AC0649
6220, MOUNTING:SCREW, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, FUSE HOLDER: 2-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

6220, MOUNTING:SCREW, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, FUSE HOLDER: 2-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Entry Modules (PEM) - 6220.2300 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
6220.2300
Power Entry Modules (PEM) 6220.2300
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2213-ND 92B9162 29AC0649 6220.2300
Product Name Power Entry Modules (PEM) Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 6220, Mounting Schurter Power Entry Modules (PEM)
Mounting Panel Mount, Flange Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details