15 Position D-Sub Receptacle, Female Sockets Connector
HD D SUB CONN, R/A RCPT, 15POS, DA, SLDR; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:622 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-622-015-260-542-ND | 50AH6421 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Conn, R/a Rcpt, 15Pos, Da, Sldr; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle |