DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
320
330
340
350
360
370
372
373
374
375
376
377
378
379
380
381
382
383
384
390
400
410
420
430
440
450
500
550
600
650
700
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "52 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| 12 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line) | |
| 14 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line) | |
| 15 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line) |
| << Prev | Next >> |