"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONN EDGE DUAL FMALE 12POS 0.156
CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-1342-ND | 307-012-520-201 | 95F3108 |
| Product Name | Edgeboard Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 12 # |