DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 369 370 371 372 373 374 375 376 377 378 379 380 381 390 400 410 420 430 440 450 500 550 600 650 700 1000 1500 2000 2212
Product Name Notes
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"80 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"82 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Solder"
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry Angled to Panel Gray
1 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
1 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray
10 Position Terminal Block Jumper Screw - Full Thread
10 Position Terminal Block Jumper
10 Position Terminal Block, Cross Connection Jumper Screw In
2 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
2 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
2 Position Terminal Block Plug, Female Sockets 90° Free Hanging (In-Line)
3 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
3 Position Terminal Block Plug, Female Sockets 90° Free Hanging (In-Line)
6 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
CONN FERRULE 17 AWG RED
CONN FERRULE 17 AWG YELLOW
CONN FERRULE 20-22 AWG GREY
CONN FERRULE 20-22 AWG WHITE
CONN FERRULE 20-24 AWG ORANGE
CONN FERRULE 20-24 AWG WHITE
CONN FERRULE 22-24 AWG TURQ
CONN FERRULE 24-26 AWG BLUE
CONN FERRULE 26-28AWG GREY
DISCONNECT TERMINAL BLOCK CONNE
Position Card Connector CompactFlash® - Type I Snap-In
Position Card Connector CompactFlash® - Type II Snap-In
Position Circular Connector
TERM BLOCK PLUG 1POS
Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG
Terminal Block Connector 2 Position Feed Through Beige 2-10 AWG
Terminal Block Connector 2 Position Feed Through Beige 8-16 AWG
Terminal Block Connector 2 Position Feed Through Blue 2-8 AWG
Terminal Block Connector 4 Position Feed Through Blue 14-26 AWG
UDK 3 RD

<< Prev Next >>