EDAC, Inc. Edgeboard Connectors 307-012-524-208

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7231, is a dual-side connector designed for through-hole mounting with a total of 12 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The contact termination type is solder, ensuring a reliable connection. The connector is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include #4-40 unified threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH7231, is a dual-side connector designed for through-hole mounting with a total of 12 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The contact termination type is solder, ensuring a reliable connection. The connector is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include #4-40 unified threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-524-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-524-208-ND
Edgeboard Connectors 151-307-012-524-208-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Edac - 86AH7231 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Edac
86AH7231
Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Edac 86AH7231
CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-524-208-ND 86AH7231
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 12 #
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-075LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details