The Card Edge Connector, part number 85H4379, is designed for single-side applications with 12 positions. It features a panel mount configuration and is suitable for a card thickness of 1.57 mm. The connector has a straight body orientation and is constructed from copper alloy, ensuring durability and reliability in connections. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). The connector includes mounting holes with a diameter of 0.128 inches (3.25 mm), facilitating easy installation. This product is RoHS compliant, making it suitable for environmentally conscious projects.
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 12POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 307-012-501-102-ND | 85H4379 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 12Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |