EDAC, Inc. Edgeboard Connectors 307-012-459-104

Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-459-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-459-104-ND
Edgeboard Connectors 151-307-012-459-104-ND
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac - 57AJ4234 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac
57AJ4234
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac 57AJ4234
CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-459-104-ND 57AJ4234
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1997-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details