PHOENIX CONTACT USA Din Rail, Channel 3070121

Description
Terminal Block Connector 2 Position Disconnect Gray 8-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Gray 8-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-15236-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-15236-ND
Din Rail, Channel 277-15236-ND
Terminal Block Connector 2 Position Disconnect Gray 8-24 AWG

Terminal Block Connector 2 Position Disconnect Gray 8-24 AWG

Buy Now Datasheet
Singapore, Singapore
41A Electronic Connector
369-3070121
41A Electronic Connector 369-3070121
Conn Disconnect and Test Disconnect Terminal Block 2 POS Screw G DIN Rail/T DIN Rail 41A Product overview: 3070121 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3070121 can be used for catalog matching and distributor lookup.

Conn Disconnect and Test Disconnect Terminal Block 2 POS Screw G DIN Rail/T DIN Rail 41A Product overview: 3070121 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 41A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3070121 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Disconnect Termination Style: Screw Current - IEC: 41 A Voltage - IEC: 1000V Package: Bulk Terminal - Width: 8.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active Material - Insulation: Polyamide (PA), Nylon

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Disconnect
Termination Style: Screw
Current - IEC: 41 A
Voltage - IEC: 1000V
Package: Bulk
Terminal - Width: 8.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Material - Insulation: Polyamide (PA), Nylon

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-15236-ND 369-3070121
Product Name Din Rail, Channel 41A Electronic Connector Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers