DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 300 320 330 340 350 360 370 378 379 380 381 382 383 384 385 386 387 388 389 390 400 410 420 430 440 450 500 550 600 650 700 750 1000 1500 2000 2212
Product Name Notes
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARDEDGE LO PRO 12POS .156 GRN
CONN EDGE DUAL FMALE 12POS 0.156
Terminal Block Connector 2 Position Disconnect Gray 8-24 AWG

<< Prev Next >>