DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 365 366 367 368 369 370 371 372 373 374 375 376 377 380 390 400 410 420 430 450 500 550 600 650 700 1000 1500 2000 2212
Product Name Notes
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"48 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CONN EDGE DUAL FMALE 44POS 0.156
Terminal Block Connector 2 Position Disconnect Black 14-20 AWG
Terminal Block Connector 3 Position Disconnect Gray 16-24 AWG

<< Prev Next >>