EDAC, Inc. Edgeboard Connectors 306-019-500-101

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH5779, is a single-side connector featuring 19 positions and is designed for panel mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and utilizes solder lug termination for secure connections. The design includes through holes with a diameter of 3.25 mm, allowing for easy mounting options. This connector is RoHS compliant, ensuring it meets environmental standards. Its straight body orientation makes it suitable for various applications where space and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH5779, is a single-side connector featuring 19 positions and is designed for panel mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and utilizes solder lug termination for secure connections. The design includes through holes with a diameter of 3.25 mm, allowing for easy mounting options. This connector is RoHS compliant, ensuring it meets environmental standards. Its straight body orientation makes it suitable for various applications where space and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-019-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-019-500-101-ND
Edgeboard Connectors 151-306-019-500-101-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 19Pos, Lug; Card Edge Connector Type Edac - 86AH5779 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 19Pos, Lug; Card Edge Connector Type Edac
86AH5779
Card Edge Conn, Single, 19Pos, Lug; Card Edge Connector Type Edac 86AH5779
CARD EDGE CONN, SINGLE, 19POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 19POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-019-500-101-ND 86AH5779
Product Name Edgeboard Connectors Card Edge Conn, Single, 19Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Edge PCB Mount 12mm Threading with nut & Washer - ET-SFS-BH-EPC-12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details