The Card Edge Connector, part number 57AJ4866, is a single-sided connector featuring 15 positions and designed for through-hole mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm with a single centerline row. The tail dimensions are 1.17 mm by 0.38 mm, with a tail length of 5.41 mm. It includes mounting options with 3.25 mm diameter through holes and is compliant with RoHS standards. This connector is suitable for applications requiring reliable connections in compact electronic designs.
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 15POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-015-420-102-ND | 57AJ4866 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 15Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |