EDAC, Inc. Edgeboard Connectors 306-017-400-158

Description
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-017-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-017-400-158-ND
Edgeboard Connectors 151-306-017-400-158-ND
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac - 57AJ2620 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac
57AJ2620
Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac 57AJ2620
CARD EDGE CONN, SINGLE SIDE, 17POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 17POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-017-400-158-ND 57AJ2620
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 17Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products