EDAC, Inc. Edgeboard Connectors 306-013-400-158

Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ4855, is designed for single-side mounting with 13 positions. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is suitable for panel mounting applications. It is constructed from copper alloy and is RoHS compliant, ensuring it meets environmental standards. The connector includes contact spacing of 3.96 mm and offers various mounting options, including threaded inserts for secure installation. This product is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ4855, is designed for single-side mounting with 13 positions. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is suitable for panel mounting applications. It is constructed from copper alloy and is RoHS compliant, ensuring it meets environmental standards. The connector includes contact spacing of 3.96 mm and offers various mounting options, including threaded inserts for secure installation. This product is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-013-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-013-400-158-ND
Edgeboard Connectors 151-306-013-400-158-ND
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac - 57AJ4855 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac
57AJ4855
Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac 57AJ4855
CARD EDGE CONN, SINGLE SIDE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-013-400-158-ND 57AJ4855
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers