The Card Edge Connector, part number 86AH5662, is a single-sided connector designed for through-hole mounting. It features 13 contacts and is suitable for card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and utilizes solder for contact termination. It is RoHS compliant, ensuring it meets environmental standards. The connector is compatible with thick printed circuit boards and includes mounting options such as M3-0.5 and #4-40 UNC threaded inserts. This product is ideal for applications requiring reliable electrical connections in compact spaces.
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-013-521-178-ND | 86AH5662 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 13Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 26 # |