PHOENIX CONTACT USA Headers, Plugs and Sockets 3060186

Description
8 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet
Description
8 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 3060186-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
3060186-ND
Headers, Plugs and Sockets 3060186-ND
8 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

8 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 3060186-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details