EDAC, Inc. Edgeboard Connectors 306-015-400-112

Description
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-015-400-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-015-400-112-ND
Edgeboard Connectors 151-306-015-400-112-ND
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac - 57AJ3666 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac
57AJ3666
Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac 57AJ3666
CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 15POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-015-400-112-ND 57AJ3666
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 15Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - ABF.1S.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details