EDAC, Inc. Edgeboard Connectors 306-018-400-158

Description
"36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3696, is a single-sided connector featuring 18 positions and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability. The connector has a straight body orientation and is RoHS compliant, making it suitable for environmentally conscious designs. The contact spacing is 0.156 inches (3.96 mm), and it includes mounting options with offset card guides. This connector is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ3696, is a single-sided connector featuring 18 positions and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability. The connector has a straight body orientation and is RoHS compliant, making it suitable for environmentally conscious designs. The contact spacing is 0.156 inches (3.96 mm), and it includes mounting options with offset card guides. This connector is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-018-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-018-400-158-ND
Edgeboard Connectors 151-306-018-400-158-ND
"36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac - 57AJ3696 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac
57AJ3696
Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac 57AJ3696
CARD EDGE CONN, SINGLE SIDE, 18POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 18POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-018-400-158-ND 57AJ3696
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 18Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data