The Card Edge Connector, part number 57AJ2610, is a single-sided connector designed for through-hole mounting with 16 contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is part of the 306 series, which is RoHS compliant. It includes M3-0.5 metric threaded inserts for secure mounting and has contact spacing of 3.96 mm with a point of contact measuring 4.19 mm. The connector is suitable for applications requiring reliable electrical connections in compact spaces.
"32 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-016-420-107-ND | 57AJ2610 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |