EDAC, Inc. Edgeboard Connectors 306-016-500-102

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-016-500-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-016-500-102-ND
Edgeboard Connectors 151-306-016-500-102-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 16Pos, Lug; Card Edge Connector Type Edac - 86AH5708 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 16Pos, Lug; Card Edge Connector Type Edac
86AH5708
Card Edge Conn, Single, 16Pos, Lug; Card Edge Connector Type Edac 86AH5708
CARD EDGE CONN, SINGLE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 16POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-016-500-102-ND 86AH5708
Product Name Edgeboard Connectors Card Edge Conn, Single, 16Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details