EDAC, Inc. Edgeboard Connectors 306-014-500-103

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-014-500-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-014-500-103-ND
Edgeboard Connectors 151-306-014-500-103-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 14Pos, Lug; Card Edge Connector Type Edac - 86AH5665 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 14Pos, Lug; Card Edge Connector Type Edac
86AH5665
Card Edge Conn, Single, 14Pos, Lug; Card Edge Connector Type Edac 86AH5665
CARD EDGE CONN, SINGLE, 14POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 14POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-014-500-103-ND 86AH5665
Product Name Edgeboard Connectors Card Edge Conn, Single, 14Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products