The Card Edge Connector, part number 86AH5769, features a single side design with 18 contacts and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector utilizes solder for contact termination and is RoHS compliant. The mounting options include #4-40 unified threaded inserts and M3-0.5 metric threaded inserts, providing flexibility for various applications. The contact spacing is 0.156 inches (3.96 mm) with a point of contact dimension of 0.046 x 0.015 inches (1.17 x 0.38 mm). This connector is designed for reliable performance in electronic assemblies.
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 18POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-018-520-108-ND | 86AH5769 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 18Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 36 # |