EDAC, Inc. Edgeboard Connectors 306-007-400-101

Description
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-007-400-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-007-400-101-ND
Edgeboard Connectors 151-306-007-400-101-ND
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 7Pos, Lug; Card Edge Connector Type Edac - 57AJ2511 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 7Pos, Lug; Card Edge Connector Type Edac
57AJ2511
Card Edge Conn, Single Side, 7Pos, Lug; Card Edge Connector Type Edac 57AJ2511
CARD EDGE CONN, SINGLE SIDE, 7POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 7POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-007-400-101-ND 57AJ2511
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 7Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Coaxial Connector (RF) Adapters - ABF.1S.275.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details