The Card Edge Connector, part number 86AH5616, is a single-side connector designed for through-hole mounting with 11 contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm with a solder termination type. It includes mounting options such as #4-40 UNC threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. The connector is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable electrical connections in compact spaces.
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-011-521-108-ND | 86AH5616 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 11Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 22 # |