EDAC, Inc. Edgeboard Connectors 306-011-400-168

Description
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-011-400-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-011-400-168-ND
Edgeboard Connectors 151-306-011-400-168-ND
"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"22 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 11Pos, Lug; Card Edge Connector Type Edac - 57AJ3630 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 11Pos, Lug; Card Edge Connector Type Edac
57AJ3630
Card Edge Conn, Single Side, 11Pos, Lug; Card Edge Connector Type Edac 57AJ3630
CARD EDGE CONN, SINGLE SIDE, 11POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 11POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-011-400-168-ND 57AJ3630
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 11Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers