EDAC, Inc. Edgeboard Connectors 306-008-500-102

Description
CONN CARD EDGE 8 POS .156 X .156
Request a Quote Datasheet
Description
CONN CARD EDGE 8 POS .156 X .156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 306-008-500-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
306-008-500-102-ND
Edgeboard Connectors 306-008-500-102-ND
CONN CARD EDGE 8 POS .156 X .156

CONN CARD EDGE 8 POS .156 X .156

Buy Now Datasheet
Card Edge Conn, Single Side, 8Pos, Panel; Card Edge Connector Type Edac - 67C0748 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Panel; Card Edge Connector Type Edac
67C0748
Card Edge Conn, Single Side, 8Pos, Panel; Card Edge Connector Type Edac 67C0748
CARD EDGE CONN, SINGLE SIDE, 8POS, PANEL; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, PANEL; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 306-008-500-102-ND 67C0748
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 8Pos, Panel; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details