EDAC, Inc. Edgeboard Connectors 306-008-400-112

Description
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-008-400-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-008-400-112-ND
Edgeboard Connectors 151-306-008-400-112-ND
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac - 57AJ5337 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac
57AJ5337
Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac 57AJ5337
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-008-400-112-ND 57AJ5337
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details