EDAC, Inc. Edgeboard Connectors 306-010-420-178

Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-010-420-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-010-420-178-ND
Edgeboard Connectors 151-306-010-420-178-ND
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac - 57AJ1516 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
57AJ1516
Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac 57AJ1516
CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:306 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:306 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-306-010-420-178-ND 57AJ1516
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29862-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details