EDAC, Inc. Edgeboard Connectors 306-010-400-107

Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2549, is designed for single-side mounting with 10 positions. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is suitable for panel mounting. It utilizes copper alloy for its contacts and is compliant with RoHS standards. The connector includes threaded inserts for secure mounting, with options for M3-0.5 metric or #4-40 UNC threads. The contact spacing is 3.96 mm, and the wire hole dimensions are 2.21 mm by 0.38 mm. This product is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2549, is designed for single-side mounting with 10 positions. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is suitable for panel mounting. It utilizes copper alloy for its contacts and is compliant with RoHS standards. The connector includes threaded inserts for secure mounting, with options for M3-0.5 metric or #4-40 UNC threads. The contact spacing is 3.96 mm, and the wire hole dimensions are 2.21 mm by 0.38 mm. This product is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-010-400-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-010-400-107-ND
Edgeboard Connectors 151-306-010-400-107-ND
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac - 57AJ2549 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac
57AJ2549
Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac 57AJ2549
CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 10POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-010-400-107-ND 57AJ2549
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 10Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details